Status: | Active |
---|---|
Series: | NRVHP420MFD |
RoHS: | Compliant |
New Package Provides Capability of Inspection and Probe After Board Mounting |
Low Forward Voltage Drop |
175°C Operating Junction Temperature |
NRV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable |
These are Pb−Free and Halide−Free Devices |
Benefits |
---|
Automotive Grade and PPAP Capable |
Applications |
---|
Excellent Alternative to DPAK in Space−Constrained Automotive Applications |
Freewheeling Diode used with Inductive Loads |
Lighting |
End Products |
---|
Output Rectification in Switching Power Supplies |
General Converters |
Gasoline Direct Injection |
Description | NRVHP420MFD |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Type | Ultrafast |
IO(rec) Max (A) | 4 |
trr Max (ns) | 30 |
VRRM Max (V) | 200 |
VFM Max (V) | 1.1 |
IFSM Max (A) | 40 |
IR Max (mA) | 0.0005 |
Package Type | SO-8FL Dual / DFN-8 |
ON SEMICONDUCTOR NRVHP420MFDWFT1G | Rapid Electronics |
RECTIFIER, AEC-Q101, 2A, 200V, DFN | element14 |
Rectifier, Aec-Q101, 2A, 200V, Dfn | Newark Electronics |
Where can I find additional details, specifications and documents for a NRVHP420MFDWFT1G?
Additional datasheets, footprints and schematics for NRVHP420MFDWFT1G are listed on our Part Details page. You can also find images and similar parts to NRVHP420MFDWFT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NRVHP420MFDWFT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NRVHP420MFDWFT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NRVHP420MFDWFT1G fall under?
The NRVHP420MFDWFT1G is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NRVHP420MFDWFT1G when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NRVHP420MFDWFT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NRVHP420MFDWFT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NRVHP420MFDWFT1G have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for NRVHP420MFDWFT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NRVHP420MFDWFT1G often in real-time on the comparison pages.
What if I can't find stock of NRVHP420MFDWFT1G?
You can fill out our help required form which you can use to request a quote for NRVHP420MFDWFT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.