Status: | Active |
---|---|
Series: | NRVB0540 |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
18,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
207,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
48,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.20
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
14,870
in stock
|
Buy Now | |
element14
from US$0.15
|
14,870
in stock
|
Buy Now | |
Farnell
from US$0.14
|
14,870
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
2,995
in stock
|
Buy Now | |
Avnet Silica
-
|
291,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Guardring for Stress Protection |
Very Low Forward Voltage |
Epoxy Meets UL94, VO at 1/8" |
Package Designed for Optimal Automated Board Assembly Mechanical Characteristics: |
Reel Options: 3,000 per 7 inch reel / 8 mm tape |
Reel Options: 10,000 per 13 inch reel / 8 mm tape |
Device Marking: B4 |
Polarity Designator: Cathode Band |
Weight: 11.7 mg (approximately) |
Case: Epoxy Molded |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260 °C max. for 10 Seconds |
All Packages are Pb-Free |
NRVB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Benefits |
---|
Automotive grade and PPAP Capable |
Applications |
---|
Power Conversion Circuit |
Gate Driving Circuit |
General Converters |
Gasoline Direct Injection |
End Products |
---|
Reverse Battery Protection |
Protection and Free-Wheeling |
Lighting |
Description | NRVB0540 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 40 |
VF Max (V) | 0.51 |
IRM Max (µA) | 20 |
IO(rec) Max (A) | 0.5 |
IFSM Max (A) | 5.5 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SOD-123 |
SMD Schottky Power Rectifier 40V, 0.5A (SOD-123) | Future Electronics |
ON Semiconductor, NRVB0540T1G | RS |
Small Signal Schottky Diode, Single, 40 V, 500 mA, 620 mV, 5.5 A, 150 °C, SOD-123, 2 Pins | Avnet Asia |
Schottky Rect, Aec-Q101, 40V, Sod-123 | Newark Electronics |
SCHOTTKY RECT, AEC-Q101, 40V, SOD-123 | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Small Signal Schottky Diode, Single, 40 V, 500 mA, 620 mV, 5.5 A, 150 �C, SOD-123, 2 Pins | Avnet Silica |
Where can I find additional details, specifications and documents for a NRVB0540T1G?
Additional datasheets, footprints and schematics for NRVB0540T1G are listed on our Part Details page. You can also find images and similar parts to NRVB0540T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NRVB0540T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NRVB0540T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NRVB0540T1G fall under?
The NRVB0540T1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NRVB0540T1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NRVB0540T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NRVB0540T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NRVB0540T1G have stock available?
Authorised distributors including Future Electronics, Chip One Stop, RS, Avnet Asia and Newark Electronics have stock available or on a lead time for NRVB0540T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NRVB0540T1G often in real-time on the comparison pages.
What if I can't find stock of NRVB0540T1G?
You can fill out our help required form which you can use to request a quote for NRVB0540T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.