Status: | Active |
---|---|
Series: | NRVA4007 |
RoHS: | Compliant |
Prices starting from US$0.0439
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.0460
|
60,000
in stock
|
Buy Now | |
Avnet America
from US$0.0439
|
60,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
55,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0448
|
-
|
Buy Now | |
element14
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
from US$0.0460
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Compact Package with J-Bend Leads Ideal for Automated Handling |
Stable, High Temperature, Glass Passivated Junction Mechanical Characteristics: |
Case: Molded Epoxy Epoxy meets UL94, VO at 1/8" |
Weight: 70 mg (Approximately) |
Finish: All External Surfaces are Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260°C Max. for 10 seconds in Solder Bath |
Polarity: Notch and Band in Plastic Body Indicates Cathode Lead |
Available in 12 mm Tape, 5000 Units per 13 inch Reel, Add "T3" Suffix to Part Number |
Marking: MRA4003T3G - R13 MRA4004T3G - R14 MRA4005T1G - R15 MRA4005T3G - R15 MRA4006T3G - R16 MRA4007T3G - R17 |
NRVA Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Benefits |
---|
AEC-Q101 Qualified and PPAP Capable |
Applications |
---|
Power Conversion Circuit |
Gate Driving Circuit |
General converters |
Gasoline Direct Injection |
End Products |
---|
Reverse Battery Protection |
Protection and Free-Wheeling |
Lighting |
Description | NRVA4007 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Type | Standard Recovery |
IO(rec) Max (A) | 1 |
trr Max (ns) | - |
VRRM Max (V) | 1000 |
VFM Max (V) | 1.1 |
IFSM Max (A) | 30 |
IR Max (mA) | 0.01 |
Package Type | SMA-2 |
Rec Sma 1A 1Kv Std Tr Rohs Compliant: Yes |Onsemi NRVA4007T3G | Newark Electronics |
Standard Recovery Rectifier, 1 kV, 1 A, Single, 1.1 V, 30 A, DO-214AC (SMA), 2 Pins | Avnet America |
NRVA4007T3G Series 1000 V 1 A SMT Standard Recovery Power Rectifier - SMA | Future Electronics |
RECTIFIER, SINGLE, 1A, 1KV, DO-214AC | Farnell |
Where can I find additional details, specifications and documents for a NRVA4007T3G?
Additional datasheets, footprints and schematics for NRVA4007T3G are listed on our Part Details page. You can also find images and similar parts to NRVA4007T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NRVA4007T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NRVA4007T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NRVA4007T3G fall under?
The NRVA4007T3G is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NRVA4007T3G when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NRVA4007T3G you can contact the distributor directly for product support, shipping queries etc.
Is the NRVA4007T3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NRVA4007T3G have stock available?
Authorised distributors including Newark Electronics, Avnet America, EBV Elektronik, Future Electronics and element14 have stock available or on a lead time for NRVA4007T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NRVA4007T3G often in real-time on the comparison pages.
What if I can't find stock of NRVA4007T3G?
You can fill out our help required form which you can use to request a quote for NRVA4007T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.