Status: | Unknown |
---|---|
Series: | NRP Series |
RoHS: | Unknown |
Prices starting from US$7,295.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$7,295.00
|
No stock
|
Buy Now |
Test Frequency Range | 0Hz to 50GHz |
---|---|
Power Measuring Range | -35dBm to +20dBm |
RF Connector Type | 2.4mm Plug |
Product Range | NRP Series |
Manufacturer Warranty | 3 Years |
Thermal Pwr Sensor, 50Ghz, -35 To +20Dbm | Newark Electronics |
Where can I find additional details, specifications and documents for a NRP50T.02?
Additional datasheets, footprints and schematics for NRP50T.02 are listed on our Part Details page. You can also find images and similar parts to NRP50T.02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NRP50T.02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NRP50T.02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NRP50T.02 fall under?
The NRP50T.02 is listed under Test & Measurement > RF Test Equipment > RF Power Sensors.
Can I view similar or alternative parts?
You can view similar parts to NRP50T.02 when available in the RF Power Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NRP50T.02 you can contact the distributor directly for product support, shipping queries etc.
Is the NRP50T.02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NRP50T.02 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for NRP50T.02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NRP50T.02 often in real-time on the comparison pages.
What if I can't find stock of NRP50T.02?
You can fill out our help required form which you can use to request a quote for NRP50T.02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.