Status: | Unknown |
---|---|
Series: | NRP Series |
RoHS: | Unknown |
Prices starting from US$8,140.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$8,140.00
|
No stock
|
Buy Now |
Test Frequency Range | 0Hz to 40GHz |
---|---|
Power Measuring Range | -35dBm to +20dBm |
RF Connector Type | 2.92mm Plug |
Product Range | NRP Series |
Manufacturer Warranty | 3 Years |
Thermal Pwr Sensor, 40Ghz, -35 To +20Dbm | Newark Electronics |
Where can I find additional details, specifications and documents for a NRP40TN.02?
Additional datasheets, footprints and schematics for NRP40TN.02 are listed on our Part Details page. You can also find images and similar parts to NRP40TN.02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NRP40TN.02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NRP40TN.02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NRP40TN.02 fall under?
The NRP40TN.02 is listed under Test & Measurement > RF Test Equipment > RF Power Sensors.
Can I view similar or alternative parts?
You can view similar parts to NRP40TN.02 when available in the RF Power Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NRP40TN.02 you can contact the distributor directly for product support, shipping queries etc.
Is the NRP40TN.02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NRP40TN.02 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for NRP40TN.02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NRP40TN.02 often in real-time on the comparison pages.
What if I can't find stock of NRP40TN.02?
You can fill out our help required form which you can use to request a quote for NRP40TN.02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.