Status: | Unknown |
---|---|
Series: | NRP Series |
RoHS: | Unknown |
Prices starting from US$7,585.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$7,585.00
|
No stock
|
Buy Now |
Test Frequency Range | 10kHz to 18GHz |
---|---|
Power Measuring Range | -45dBm to +45dBm |
Measurement Speed | 50000 readings / second |
RF Connector Type | N Type Plug |
Product Range | NRP Series |
Power Sensor, 10Khz - 18Ghz | Newark Electronics |
Where can I find additional details, specifications and documents for a NRP18S-25.02?
Additional datasheets, footprints and schematics for NRP18S-25.02 are listed on our Part Details page. You can also find images and similar parts to NRP18S-25.02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NRP18S-25.02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NRP18S-25.02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NRP18S-25.02 fall under?
The NRP18S-25.02 is listed under Test & Measurement > RF Test Equipment > RF Power Sensors.
Can I view similar or alternative parts?
You can view similar parts to NRP18S-25.02 when available in the RF Power Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NRP18S-25.02 you can contact the distributor directly for product support, shipping queries etc.
Is the NRP18S-25.02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NRP18S-25.02 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for NRP18S-25.02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NRP18S-25.02 often in real-time on the comparison pages.
What if I can't find stock of NRP18S-25.02?
You can fill out our help required form which you can use to request a quote for NRP18S-25.02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.