Status: | Unknown |
---|---|
Series: | NPH25S Series |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 25W |
Output Voltage - Output 1 | 5.1V |
Output Current - Output 1 | 5mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NPH25S Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 35mm |
Height | 10mm |
Depth | 50mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | UL |
Approvals & Standards | UL |
Efficiency | 89% |
External Depth | 50mm |
External Length / Height | 10mm |
External Width | 35mm |
Flammability Rating | UL94V-0 |
Input Voltage | 24VDC |
Isolation Voltage | 1.5kV |
Power Rating | 25W |
Supply Voltage | 24V |
CONVERTER, DC/DC, 25W, 5V | element14 |
Isolated DC/DC Converters - Through Hole 25W 24VIN 5.1VOUT Single Output | Sager |
Module DC-DC 1-OUT 5.1V 5A 25W 4-Pin Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a NPH25S2405IC?
Additional datasheets, footprints and schematics for NPH25S2405IC are listed on our Part Details page. You can also find images and similar parts to NPH25S2405IC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NPH25S2405IC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NPH25S2405IC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NPH25S2405IC fall under?
The NPH25S2405IC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NPH25S2405IC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NPH25S2405IC you can contact the distributor directly for product support, shipping queries etc.
Is the NPH25S2405IC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NPH25S2405IC have stock available?
Authorised distributors including element14, Farnell, Sager and Avnet Abacus have stock available or on a lead time for NPH25S2405IC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NPH25S2405IC often in real-time on the comparison pages.
What if I can't find stock of NPH25S2405IC?
You can fill out our help required form which you can use to request a quote for NPH25S2405IC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.