NPH25S2403IC Power Supplies by Murata

DC-DC CONVERTER, ISO POL, 1 O/P, 25W, 7.3A, 3.4V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$75.38

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$83.30
10
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$83.90
10
in stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 1 Output
Output Power Max 25W
Output Voltage - Output 1 3.4V
Output Current - Output 1 7.3A
Width 35mm
RoHS Compliant Yes

Alternative Descriptions

DC DC CONVERTER 3.4V 25W | Rapid Electronics
Dc-Dc Regulated Power Supply Module |Murata NPH25S2403IC | Newark Electronics
Isolated DC/DC Converters - Through Hole 25W 24VIN 3.4VOUT Single Output | Sager
Module DC-DC 1-OUT 3.4V 7.3A 25W 4-Pin Tube | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NPH25S2403IC?

Additional datasheets, footprints and schematics for NPH25S2403IC are listed on our Part Details page. You can also find images and similar parts to NPH25S2403IC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NPH25S2403IC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NPH25S2403IC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NPH25S2403IC fall under?

The NPH25S2403IC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.

Can I view similar or alternative parts?

You can view similar parts to NPH25S2403IC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NPH25S2403IC you can contact the distributor directly for product support, shipping queries etc.

Is the NPH25S2403IC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NPH25S2403IC have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Sager and Avnet Abacus have stock available or on a lead time for NPH25S2403IC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NPH25S2403IC often in real-time on the comparison pages.

What if I can't find stock of NPH25S2403IC?

You can fill out our help required form which you can use to request a quote for NPH25S2403IC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay