NPH15S2405EIC Power Supplies by Murata

DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 3A, 5.1V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$34.91

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Sager
Sager
from US$34.91
40
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 1 Output
Output Power Max 15W
Output Voltage - Output 1 5.1V
Output Current - Output 1 3A
Width 25mm
RoHS Compliant Yes

Alternative Descriptions

Isolated DC/DC Converters - Through Hole 15W 24V-5V DIP DC/DC | Sager
Dc-Dc Converter, Iso Pol, 1 O/P, 15W, 3A, 5.1V | Newark Electronics
Module DC-DC 1-OUT 5.1V 3A 15W 6-Pin Tube | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NPH15S2405EIC?

Additional datasheets, footprints and schematics for NPH15S2405EIC are listed on our Part Details page. You can also find images and similar parts to NPH15S2405EIC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NPH15S2405EIC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NPH15S2405EIC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NPH15S2405EIC fall under?

The NPH15S2405EIC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.

Can I view similar or alternative parts?

You can view similar parts to NPH15S2405EIC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NPH15S2405EIC you can contact the distributor directly for product support, shipping queries etc.

Is the NPH15S2405EIC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NPH15S2405EIC have stock available?

Authorised distributors including Sager, Newark Electronics and Avnet Abacus have stock available or on a lead time for NPH15S2405EIC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NPH15S2405EIC often in real-time on the comparison pages.

What if I can't find stock of NPH15S2405EIC?

You can fill out our help required form which you can use to request a quote for NPH15S2405EIC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay