Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 10W |
Output Voltage - Output 1 | 12.1V |
Output Current - Output 1 | 830mA |
Width | 25mm |
RoHS Compliant | Yes |
Dc-Dc Converter, Iso Pol, 1 O/P, 10W, 830Ma, 12.1V | Newark Electronics |
Module DC-DC 1-OUT 12.1V 0.83A 10W 6-Pin Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a NPH10S2412EIC?
Additional datasheets, footprints and schematics for NPH10S2412EIC are listed on our Part Details page. You can also find images and similar parts to NPH10S2412EIC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NPH10S2412EIC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NPH10S2412EIC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NPH10S2412EIC fall under?
The NPH10S2412EIC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to NPH10S2412EIC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NPH10S2412EIC you can contact the distributor directly for product support, shipping queries etc.
Is the NPH10S2412EIC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NPH10S2412EIC have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for NPH10S2412EIC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NPH10S2412EIC often in real-time on the comparison pages.
What if I can't find stock of NPH10S2412EIC?
You can fill out our help required form which you can use to request a quote for NPH10S2412EIC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.