Status: | Unknown |
---|---|
Series: | NPH10S Series |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 10W |
Output Voltage - Output 1 | 3.4V |
Output Current - Output 1 | 2.94A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NPH10S Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 25mm |
Height | 10mm |
Depth | 32mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | UL Recognised |
Approvals & Standards | UL |
Efficiency | 79% |
External Depth | 25mm |
External Length / Height | 10mm |
External Width | 32mm |
Flammability Rating | UL94V-0 |
Input Voltage | 24VDC |
Isolation Voltage | 1.5kV |
Line Regulation | 0.05% |
Load Regulation | 0.5% |
Operating Temperature Max | 110°C |
Operating Temperature Min | -40°C |
Output Power (Pout) | 10W |
Output Voltage Max | 3.4VDC |
Power Density | 1.5W/cm³ |
Power Rating | 10W |
Supply Voltage | 24V |
CONVERTER, DC/DC, 10W, 3.4V | Farnell |
Dc-Dc Converter, Iso Pol, 1 O/P, 10W, 2.94A, 3.4V | Newark Electronics |
Module DC-DC 1-OUT 3.4V 2.94A 10W 4-Pin Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a NPH10S2403IC?
Additional datasheets, footprints and schematics for NPH10S2403IC are listed on our Part Details page. You can also find images and similar parts to NPH10S2403IC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NPH10S2403IC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NPH10S2403IC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NPH10S2403IC fall under?
The NPH10S2403IC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NPH10S2403IC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NPH10S2403IC you can contact the distributor directly for product support, shipping queries etc.
Is the NPH10S2403IC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NPH10S2403IC have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for NPH10S2403IC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NPH10S2403IC often in real-time on the comparison pages.
What if I can't find stock of NPH10S2403IC?
You can fill out our help required form which you can use to request a quote for NPH10S2403IC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.