NPA-700B-015A Sensors & Transducers by Amphenol

PRESSURE SENSOR DIGITAL 15PSI 5V

Status: Unknown
Series: NPA Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$22.03

Distributor Stock
Logo for Farnell
Farnell
from US$26.12
No stock
Buy Now
Logo for RS
RS
from US$22.03
100
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$25.43
100
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
500
in stock
Buy Now
Logo for Avnet America
Avnet America
-
500
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$32.40
-
Buy Now
Logo for element14
element14
from US$27.46
-
Buy Now

Specifications

Operating Pressure Max 15psi
Sensor Output Digital
Pressure Measurement Type Absolute
Voltage Rating 5V
Port Style Barbed
Supply Current 1mA
Product Range NPA Series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

I²C o/p,5V,Pressure Sensor,Barb,15PSI,Ab | RS
5 V Ported 100 kPa Absolute Digital Serial Calibrated Pressure Novasensor | Future Electronics
Operating Pressure Max:60Psi | Newark Electronics
Pressure sensor, I2C, 5VDC | Avnet America
Pressure Sensor | RS Americas
PRESSURE SENSOR, DIGITAL, 15PSI, 5V | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NPA-700B-015A?

Additional datasheets, footprints and schematics for NPA-700B-015A are listed on our Part Details page. You can also find images and similar parts to NPA-700B-015A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NPA-700B-015A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NPA-700B-015A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NPA-700B-015A fall under?

The NPA-700B-015A is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to NPA-700B-015A when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NPA-700B-015A you can contact the distributor directly for product support, shipping queries etc.

Is the NPA-700B-015A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NPA-700B-015A have stock available?

Authorised distributors including RS, Future Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for NPA-700B-015A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NPA-700B-015A often in real-time on the comparison pages.

What if I can't find stock of NPA-700B-015A?

You can fill out our help required form which you can use to request a quote for NPA-700B-015A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay