Status: | Unknown |
---|---|
Series: | NPA Series |
RoHS: | Unknown |
Prices starting from US$12.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.46
|
427
in stock
|
Buy Now | |
Newark Electronics
from US$28.91
|
427
in stock
|
Buy Now | |
element14
from US$29.06
|
427
in stock
|
Buy Now | |
RS
from US$24.60
|
95
in stock
|
Buy Now | |
Avnet Abacus
-
|
600
in stock
|
Buy Now | |
Future Electronics
from US$28.98
|
-
|
Buy Now | |
Avnet America
from US$12.04
|
-
|
Buy Now | |
RS Americas
from US$31.71
|
-
|
Buy Now | |
TTI Europe
from US$21.07
|
-
|
Buy Now |
Operating Pressure Max | 5psi |
---|---|
Sensor Output | Digital |
Pressure Measurement Type | Differential |
Voltage Rating | 5V |
Port Style | Barbed |
Supply Current | 1mA |
Product Range | NPA Series |
SVHC | No SVHC (15-Jan-2018) |
Pressure Sensor, Digital, 5Psi, 5V | Newark Electronics |
PRESSURE SENSOR, DIGITAL, 5PSI, 5V | element14 |
I²C o/p,5V,Pressure Sensor,Barb,5PSI,Dif | RS |
Pressure sensor, I2C, 5VDC | Avnet Abacus |
5 V Ported 35 kPa Differential Digital Serial Calibrated Pressure Novasensor | Future Electronics |
Pressure Sensor | RS Americas |
Where can I find additional details, specifications and documents for a NPA-700B-005D?
Additional datasheets, footprints and schematics for NPA-700B-005D are listed on our Part Details page. You can also find images and similar parts to NPA-700B-005D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NPA-700B-005D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NPA-700B-005D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NPA-700B-005D fall under?
The NPA-700B-005D is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to NPA-700B-005D when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NPA-700B-005D you can contact the distributor directly for product support, shipping queries etc.
Is the NPA-700B-005D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NPA-700B-005D have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Abacus have stock available or on a lead time for NPA-700B-005D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NPA-700B-005D often in real-time on the comparison pages.
What if I can't find stock of NPA-700B-005D?
You can fill out our help required form which you can use to request a quote for NPA-700B-005D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.