Status: | Unknown |
---|---|
Series: | NPA Series |
RoHS: | Unknown |
Prices starting from US$10.73
Operating Pressure Max | 1psi |
---|---|
Sensor Output | Digital |
Pressure Measurement Type | Gauge |
Voltage Rating | 5V |
Port Style | Barbed |
Supply Current | 1.5mA |
Product Range | NPA Series |
SVHC | No SVHC (15-Jan-2018) |
Pressure Sensor, 0 To 1Psi, 2, Barbed | Newark Electronics |
I²C o/p,5V,Pressure Sensor,Barb,1PSI,Gge | RS |
5 V Ported 7 kPa Gauge Digital Serial Calibrated Pressure Novasensor | Future Electronics |
Pressure sensor, I2C, 5VDC | Avnet America |
Pressure Sensor, I2C Digital, 1 Psi Gauge, Barbed, Surface Mount | Amphenol Advanced Sensors NPA-700B-001G | RS Americas |
PRESSURE SENSOR, DIGITAL, 1PSI, 5V | element14 |
Where can I find additional details, specifications and documents for a NPA-700B-001G?
Additional datasheets, footprints and schematics for NPA-700B-001G are listed on our Part Details page. You can also find images and similar parts to NPA-700B-001G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NPA-700B-001G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NPA-700B-001G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NPA-700B-001G fall under?
The NPA-700B-001G is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to NPA-700B-001G when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NPA-700B-001G you can contact the distributor directly for product support, shipping queries etc.
Is the NPA-700B-001G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NPA-700B-001G have stock available?
Authorised distributors including Newark Electronics, RS, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for NPA-700B-001G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NPA-700B-001G often in real-time on the comparison pages.
What if I can't find stock of NPA-700B-001G?
You can fill out our help required form which you can use to request a quote for NPA-700B-001G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.