Status: | Unknown |
---|---|
Series: | NPA Series |
RoHS: | Unknown |
Operating Pressure Max | 10Inch-H2O |
---|---|
Sensor Output | Voltage |
Pressure Measurement Type | Differential |
Voltage Rating | - |
Port Style | Barbed |
Supply Current | 1.5mA |
Product Range | NPA Series |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 9.5mm |
No. of Pins | 14Pins |
Operating Pressure Min | 0Inch-H2O |
Sensor Case Style | SMD |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | NPA Series |
RoHS: | Compliant |
Operating Pressure Max | 10Inch-H2O |
---|---|
Sensor Output | Voltage |
Pressure Measurement Type | Differential |
Port Style | Barbed |
Supply Current | 1.5mA |
Product Range | NPA Series |
RoHS Compliant | Yes |
Pressure Sensor, 0 To 10Inch H20I, 2, Barbed | Newark Electronics |
Pressure Sensor 0.04V to 0.12V 0kPa to 2.5kPa Differential 14-Pin SOIC T/R | Avnet America |
NPA Series mv output (1.5mA supply), Barbed Ports - Tape and Reel, 10" H2OD | Amphenol Advanced Sensors NPA-100B-10WD | RS Americas |
SENSOR, SMD, 10INH20, MV O/P, DIFF | Farnell |
Where can I find additional details, specifications and documents for a NPA-100B-10WD?
Additional datasheets, footprints and schematics for NPA-100B-10WD are listed on our Part Details page. You can also find images and similar parts to NPA-100B-10WD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NPA-100B-10WD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NPA-100B-10WD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NPA-100B-10WD fall under?
The NPA-100B-10WD is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to NPA-100B-10WD when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NPA-100B-10WD you can contact the distributor directly for product support, shipping queries etc.
Is the NPA-100B-10WD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NPA-100B-10WD have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for NPA-100B-10WD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NPA-100B-10WD often in real-time on the comparison pages.
What if I can't find stock of NPA-100B-10WD?
You can fill out our help required form which you can use to request a quote for NPA-100B-10WD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.