Status: | Unknown |
---|---|
Series: | NPA Series |
RoHS: | Unknown |
Operating Pressure Max | 15psi |
---|---|
Sensor Output | Voltage |
Pressure Measurement Type | Absolute |
Voltage Rating | - |
Port Style | Barbed |
Supply Current | 1.5mA |
Product Range | NPA Series |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 9.5mm |
No. of Pins | 14Pins |
Operating Pressure Min | 0psi |
Sensor Case Style | SMD |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | NPA Series |
RoHS: | Compliant |
Operating Pressure Max | 15psi |
---|---|
Sensor Output | Voltage |
Pressure Measurement Type | Absolute |
Port Style | Barbed |
Supply Current | 1mA |
Product Range | NPA Series |
External Depth | 9.5mm |
RoHS Compliant | Yes |
Pressure Sensor, 15Psi, Absolute, Volt |Amphenol Advanced Sensors NPA-100B-015A | Newark Electronics |
100 mV Barbed 100 kPa Absolute Ratiometric Uncalibrated Pressure Novasensor | Future Electronics |
Pressure Sensor 0.1V to 0.166V 0psi to 15psi Absolute 14-Pin SOIC T/R | Avnet America |
SENSOR, SMD, 15PSI, ABSOLUTE, MV OUTPUT W/O CALIBRATION | Amphenol Advanced Sensors NPA-100B-015A | RS Americas |
PRESSURE SENSOR, 15PSI, ABSOLUTE, VOLT | element14 |
Where can I find additional details, specifications and documents for a NPA-100B-015A?
Additional datasheets, footprints and schematics for NPA-100B-015A are listed on our Part Details page. You can also find images and similar parts to NPA-100B-015A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NPA-100B-015A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NPA-100B-015A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NPA-100B-015A fall under?
The NPA-100B-015A is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to NPA-100B-015A when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NPA-100B-015A you can contact the distributor directly for product support, shipping queries etc.
Is the NPA-100B-015A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NPA-100B-015A have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for NPA-100B-015A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NPA-100B-015A often in real-time on the comparison pages.
What if I can't find stock of NPA-100B-015A?
You can fill out our help required form which you can use to request a quote for NPA-100B-015A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.