Status: | Unknown |
---|---|
Series: | OxiCap NOS Low ESR Series |
RoHS: | Unknown |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.15
|
450
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.89
|
245
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,500
in stock
|
Buy Now | |
Rutronik
from US$0.77
|
-
|
Buy Now | |
Newark Electronics
from US$0.86
|
-
|
Buy Now | |
Avnet America
from US$1.21
|
-
|
Buy Now | |
RS Americas
from US$0.98
|
-
|
Buy Now | |
element14
from US$1.06
|
-
|
Buy Now | |
Farnell
from US$1.15
|
-
|
Buy Now |
Capacitance | 220µF |
---|---|
Voltage Rating | 6.3V |
Product Range | OxiCap NOS Low ESR Series |
Operating Temperature Max | 125°C |
ESR | 0.1ohm |
Capacitor Case Style | 2917 [7343 Metric] |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 2.9mm |
External Length / Height | 7.3mm |
External Width | 4.3mm |
No. of Pins | 2Pins |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 500 |
Tape Width | 8mm |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 6.3V |
NOS,Niobium Oxide,SMT,Case D,6.3V,220uF | RS |
Capacitor: niobium | Transfer Multisort Elektronik |
Niobium Oxide Capacitor, 220 uF, 6.3 V, � 20%, 100 mohm, 125 �C, 2917 [7343 Metric] | Avnet Abacus |
NB 220uF 6,3V 20% Case D NIOB | Rutronik |
Capacitor Niobium Oxide 22Uf, 6.3V, 20%, 2917 | Newark Electronics |
Niobium Oxide Capacitor, 220 uF, 6.3 V, ± 20%, 100 mohm, 125 °C, 2917 [7343 Metric] | Avnet America |
220uF +/-20% 6.3 V dc SMD Niobium Capacitor, 7343-31 package, ESR 0.1Ohms NOS | AVX NOSD227M006R0100 | RS Americas |
CAPACITOR, 220uF 6.3V D CASE | element14 |
CAP, 220µF, 6.3V, 20%, 2917, SMD | Farnell |
Where can I find additional details, specifications and documents for a NOSD227M006R0100?
Additional datasheets, footprints and schematics for NOSD227M006R0100 are listed on our Part Details page. You can also find images and similar parts to NOSD227M006R0100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NOSD227M006R0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NOSD227M006R0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NOSD227M006R0100 fall under?
The NOSD227M006R0100 is listed under Electronic & Electrical Components > Capacitors > Nobium Oxide Capacitors.
Can I view similar or alternative parts?
You can view similar parts to NOSD227M006R0100 when available in the Nobium Oxide Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NOSD227M006R0100 you can contact the distributor directly for product support, shipping queries etc.
Is the NOSD227M006R0100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NOSD227M006R0100 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Avnet Abacus, Rutronik and Newark Electronics have stock available or on a lead time for NOSD227M006R0100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NOSD227M006R0100 often in real-time on the comparison pages.
What if I can't find stock of NOSD227M006R0100?
You can fill out our help required form which you can use to request a quote for NOSD227M006R0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.