Status: | Unknown |
---|---|
Series: | OxiCap NOJ Series |
RoHS: | Compliant |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 10V |
Product Range | OxiCap NOJ Series |
Operating Temperature Max | 105°C |
ESR | 8.3ohm |
Capacitor Case Style | 0805 [2012 Metric] |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Capacitor Niobium Oxide 2.2Uf, 10V, 20%, 0805, Full Reel | Newark Electronics |
CAP, 2.2µF, 10V, 20%, 0805, SMD | element14 |
Niobium Oxide Capacitor, 2.2 uF, 10 V, ± 20%, 8300 mohm, 105 °C, 0805 [2012 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a NOJP225M010RWJ?
Additional datasheets, footprints and schematics for NOJP225M010RWJ are listed on our Part Details page. You can also find images and similar parts to NOJP225M010RWJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NOJP225M010RWJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NOJP225M010RWJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NOJP225M010RWJ fall under?
The NOJP225M010RWJ is listed under Passive Components > Capacitors > Niobium Oxide Capacitors.
Can I view similar or alternative parts?
You can view similar parts to NOJP225M010RWJ when available in the Niobium Oxide Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NOJP225M010RWJ you can contact the distributor directly for product support, shipping queries etc.
Is the NOJP225M010RWJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NOJP225M010RWJ have stock available?
Authorised distributors including Newark Electronics, element14 and Avnet America have stock available or on a lead time for NOJP225M010RWJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NOJP225M010RWJ often in real-time on the comparison pages.
What if I can't find stock of NOJP225M010RWJ?
You can fill out our help required form which you can use to request a quote for NOJP225M010RWJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.