NOJD227M006RWJ Capacitors by KYOCERA AVX

CAPACITOR NIOBIUM OXIDE 220UF 6.3V, 20%, 2917

Status: Unknown
Series: OxiCap NOJ Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.49

Distributor Stock
Logo for Newark
Newark
from US$0.49
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.67
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.52
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.72
-
Buy Now
Logo for element14
element14
from US$0.58
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 220µF
Voltage Rating 6.3V
Product Range OxiCap NOJ Series
Operating Temperature Max 105°C
ESR 0.4ohm
Capacitor Case Style 2917 [7343 Metric]
Capacitance Tolerance ± 20%
RoHS Compliant Yes

Alternative Descriptions

NB 220uF 6,3V 20% Case D NIOB | Rutronik
Capacitor Niobium Oxide 220Uf 6.3V, 20%, 2917 | Newark Electronics
NOJ Series 2917 220 uF â–’20 % 6.3 V Surface Mount Niobium Oxide Capacitor | Future Electronics
Niobium Oxide Capacitor, 220 uF, 6.3 V, ± 20%, 400 mohm, 105 °C, 2917 [7343 Metric] | Avnet America
CAP, 220µF, 6.3V, 20%, 2917, SMD | element14
Niobium Oxide Capacitor, 220 uF, 6.3 V, � 20%, 400 mohm, 105 �C, 2917 [7343 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NOJD227M006RWJ?

Additional datasheets, footprints and schematics for NOJD227M006RWJ are listed on our Part Details page. You can also find images and similar parts to NOJD227M006RWJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NOJD227M006RWJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NOJD227M006RWJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NOJD227M006RWJ fall under?

The NOJD227M006RWJ is listed under Passive Components > Capacitors > Niobium Oxide Capacitors.

Can I view similar or alternative parts?

You can view similar parts to NOJD227M006RWJ when available in the Niobium Oxide Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NOJD227M006RWJ you can contact the distributor directly for product support, shipping queries etc.

Is the NOJD227M006RWJ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for NOJD227M006RWJ have stock available?

Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NOJD227M006RWJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NOJD227M006RWJ often in real-time on the comparison pages.

What if I can't find stock of NOJD227M006RWJ?

You can fill out our help required form which you can use to request a quote for NOJD227M006RWJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay