Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Active Pixel Size | 2592 x 2048 |
---|---|
Pixel Size (H x W) | 4.8µm x 4.8µm |
Frame Rate Per Sec | 100 |
Image Colour | RGB |
Sensor Case Style | LCC |
No. of Pins | 84Pins |
Supply Voltage Min | - |
Supply Voltage Max | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Image Sensor Color CMOS 2592x2048Pixels 84-Pin LCC Tray | Avnet America |
Python 5000 Color/Jtray |Onsemi NOIP1SE5000A-QDI | Newark Electronics |
Where can I find additional details, specifications and documents for a NOIP1SE5000A-QDI?
Additional datasheets, footprints and schematics for NOIP1SE5000A-QDI are listed on our Part Details page. You can also find images and similar parts to NOIP1SE5000A-QDI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NOIP1SE5000A-QDI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NOIP1SE5000A-QDI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NOIP1SE5000A-QDI fall under?
The NOIP1SE5000A-QDI is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to NOIP1SE5000A-QDI when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NOIP1SE5000A-QDI you can contact the distributor directly for product support, shipping queries etc.
Is the NOIP1SE5000A-QDI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NOIP1SE5000A-QDI have stock available?
Authorised distributors including Avnet America, Farnell and Newark Electronics have stock available or on a lead time for NOIP1SE5000A-QDI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NOIP1SE5000A-QDI often in real-time on the comparison pages.
What if I can't find stock of NOIP1SE5000A-QDI?
You can fill out our help required form which you can use to request a quote for NOIP1SE5000A-QDI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.