Status: | Unknown |
---|---|
Series: | NMXSO Series |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 5W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 1A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NMXSO Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 23.5mm |
Height | 10mm |
Depth | 40.5mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 75% |
External Depth | 8.75mm |
External Length / Height | 40.5mm |
External Width | 23.5mm |
Flammability Rating | UL94V-0 |
Input Voltage | 12VDC |
Input Voltage Tolerance + | 10% |
Isolation Voltage | 1kV |
Line Regulation | 0.5% |
Load Regulation | 0.5% |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Output Ripple Voltage pk-pk | 60mV |
Output Voltage Tolerance + | 4% |
Pin Diameter | 1.02mm |
Power Density | 0.53W/cm³ |
Power Rating | 5W |
Supply Voltage | 12V |
CONVERTER, DC/DC, 5W, 5V | element14 |
DC/DC Power Supply Single-OUT 5V 1A 5W 4-Pin Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a NMXS1205SOC?
Additional datasheets, footprints and schematics for NMXS1205SOC are listed on our Part Details page. You can also find images and similar parts to NMXS1205SOC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMXS1205SOC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMXS1205SOC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMXS1205SOC fall under?
The NMXS1205SOC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMXS1205SOC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMXS1205SOC you can contact the distributor directly for product support, shipping queries etc.
Is the NMXS1205SOC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMXS1205SOC have stock available?
Authorised distributors including element14, Farnell and Avnet Abacus have stock available or on a lead time for NMXS1205SOC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMXS1205SOC often in real-time on the comparison pages.
What if I can't find stock of NMXS1205SOC?
You can fill out our help required form which you can use to request a quote for NMXS1205SOC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.