Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 5W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 208mA |
Output Voltage - Output 2 | -12V |
Output Current - Output 2 | 208mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 23.5mm |
Height | 10mm |
Depth | 25.03mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 85% |
External Depth | 10mm |
External Length / Height | 20.32mm |
External Width | 25mm |
Flammability Rating | UL94V-0 |
Input Voltage | 5VDC |
Input Voltage Tolerance + | 10% |
Isolation Voltage | 1kV |
Line Regulation | 1.1% |
Load Regulation | 7% |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Output Ripple Voltage pk-pk | 125mV |
Output Voltage + | 12VDC |
Output Voltage - | -12VDC |
Output Voltage Tolerance + | 5% |
Output Voltage Tolerance - | 2.5% |
Pin Diameter | 1.02mm |
CONVERTER, DC/DC, 5W, +/-12V | element14 |
DC/DC Power Supply Dual-OUT 12V/-12V 0.208A/-0.208A 5W 5-Pin Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a NMXD0512UC?
Additional datasheets, footprints and schematics for NMXD0512UC are listed on our Part Details page. You can also find images and similar parts to NMXD0512UC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMXD0512UC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMXD0512UC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMXD0512UC fall under?
The NMXD0512UC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMXD0512UC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMXD0512UC you can contact the distributor directly for product support, shipping queries etc.
Is the NMXD0512UC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMXD0512UC have stock available?
Authorised distributors including element14, Farnell and Avnet Abacus have stock available or on a lead time for NMXD0512UC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMXD0512UC often in real-time on the comparison pages.
What if I can't find stock of NMXD0512UC?
You can fill out our help required form which you can use to request a quote for NMXD0512UC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.