Status: | Unknown |
---|---|
Series: | NMV Series |
RoHS: | Unknown |
Prices starting from US$5.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.28
|
No stock
|
Buy Now | |
Rutronik
from US$6.39
|
-
|
Buy Now | |
Newark Electronics
from US$10.12
|
-
|
Buy Now | |
Avnet America
from US$8.68
|
-
|
Buy Now | |
element14
from US$11.54
|
-
|
Buy Now | |
TTI Europe
from US$6.64
|
-
|
Buy Now | |
Richardson RFPD
from US$5.13
|
-
|
Buy Now | |
Sager
from US$8.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 33mA |
Output Voltage - Output 2 | -15V |
Output Current - Output 2 | 33mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NMV Series |
Input Voltage DC Min | 13.5V |
Input Voltage DC Max | 16.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 19.5mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 77% |
External Depth | 6mm |
External Length / Height | 10mm |
External Width | 19.5mm |
Flammability Rating | UL94V-0 |
Input Voltage | 15V |
Isolation Voltage | 3kV |
Load Regulation | 2.3% |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Output Ripple Voltage pk-pk | 7.5mV |
Output Voltage + | 15VDC |
Output Voltage - | -15VDC |
Power Density | 0.85W/cm³ |
Power Rating | 1W |
Supply Voltage | 15V |
DC/DC Mod 15V to 15V 1W 3kV | Rutronik |
Dc-Dc Converter, Iso Pol, 2 O/P, 1W, 15V, -15V | Newark Electronics |
Module DC-DC 2-OUT 15V/-15V 0.033A/-0.033A 1W 5-Pin SIP Tube | Avnet America |
CONVERTER, DC/DC, SIL, 1W, +/-15V | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 2W 15-15V SIP DC/DC | Sager |
Where can I find additional details, specifications and documents for a NMV1515SC?
Additional datasheets, footprints and schematics for NMV1515SC are listed on our Part Details page. You can also find images and similar parts to NMV1515SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMV1515SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMV1515SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMV1515SC fall under?
The NMV1515SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMV1515SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMV1515SC you can contact the distributor directly for product support, shipping queries etc.
Is the NMV1515SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMV1515SC have stock available?
Authorised distributors including Rutronik, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for NMV1515SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMV1515SC often in real-time on the comparison pages.
What if I can't find stock of NMV1515SC?
You can fill out our help required form which you can use to request a quote for NMV1515SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.