Status: | Unknown |
---|---|
Series: | NMV Series |
RoHS: | Unknown |
Prices starting from US$5.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.43
|
954
in stock
|
Buy Now | |
Sager
from US$8.19
|
685
in stock
|
Buy Now | |
element14
from US$9.60
|
243
in stock
|
Buy Now | |
Farnell
from US$9.07
|
243
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.08
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$10.18
|
-
|
Buy Now | |
Future Electronics
from US$8.60
|
-
|
Buy Now | |
Avnet America
from US$10.88
|
-
|
Buy Now | |
TTI Europe
from US$7.16
|
-
|
Buy Now | |
Richardson RFPD
from US$5.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 34mA |
Output Voltage - Output 2 | -15V |
Output Current - Output 2 | 33mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NMV Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 19.5mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 80% |
External Depth | 9.8mm |
External Length / Height | 6.8mm |
External Width | 19.5mm |
Flammability Rating | UL94V-0 |
Input Voltage | 12VDC |
Input Voltage Tolerance + | 10% |
Isolation Voltage | 3kV |
Load Regulation | 10% |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Output Ripple Voltage pk-pk | 150mV |
Output Voltage + | 15VDC |
Output Voltage - | -15VDC |
Power Density | 0.89W/cm³ |
Power Rating | 1W |
Supply Voltage | 12V |
NMV1215SC unregulated DC-DC,+/-15V 1W | RS |
Isolated DC/DC Converters - Through Hole 1W 12-15V SIP DC/DC | Sager |
CONVERTER, DC/DC, SIL, 1W, +/-15V | element14 |
Converter: DC/DC | Transfer Multisort Elektronik |
Dc-Dc Converter, Iso Pol, 2 O/P, 1W, 15V, -15V | Newark Electronics |
Isolated DC/DC Converters 1W Dual Output 12V to +/- | Future Electronics |
Module DC-DC 2-OUT 15V/-15V 0.033A/-0.033A 1W 5-Pin SIP Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NMV1215SC?
Additional datasheets, footprints and schematics for NMV1215SC are listed on our Part Details page. You can also find images and similar parts to NMV1215SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMV1215SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMV1215SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMV1215SC fall under?
The NMV1215SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMV1215SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMV1215SC you can contact the distributor directly for product support, shipping queries etc.
Is the NMV1215SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMV1215SC have stock available?
Authorised distributors including RS, Sager, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for NMV1215SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMV1215SC often in real-time on the comparison pages.
What if I can't find stock of NMV1215SC?
You can fill out our help required form which you can use to request a quote for NMV1215SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.