Status: | Unknown |
---|---|
Series: | NMV Series |
RoHS: | Unknown |
Prices starting from US$5.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.45
|
No stock
|
Buy Now | |
Sager
from US$8.19
|
582
in stock
|
Buy Now | |
element14
from US$9.52
|
40
in stock
|
Buy Now | |
Farnell
from US$9.07
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$10.18
|
-
|
Buy Now | |
Future Electronics
from US$9.01
|
-
|
Buy Now | |
Avnet America
from US$10.88
|
-
|
Buy Now | |
TTI Europe
from US$6.65
|
-
|
Buy Now | |
Richardson RFPD
from US$5.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 42mA |
Output Voltage - Output 2 | -12V |
Output Current - Output 2 | 42mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NMV Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 19.5mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 80% |
External Depth | 9.8mm |
External Length / Height | 6.8mm |
External Width | 19.5mm |
Flammability Rating | UL94V-0 |
Input Voltage | 12VDC |
Input Voltage Tolerance + | 10% |
Isolation Voltage | 3kV |
Load Regulation | 10% |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Output Ripple Voltage pk-pk | 150mV |
Output Voltage + | 12VDC |
Output Voltage - | -12VDC |
Power Density | 0.89W/cm³ |
Power Rating | 1W |
Supply Voltage | 12V |
Isolated DC/DC Converters - Through Hole 1W 12-12V SIP DC/DC | Sager |
CONVERTER, DC/DC, SIL, 1W, +/-12V | element14 |
NMV1212SC unregulated DC-DC,+/-12V 1W | RS |
Dc-Dc Converter, Iso Pol, 2 O/P, 1W, 12V, -12V | Newark Electronics |
NMV Series Dual Output â–’12 V â–’42 mA 1 W Isolated DC-DC Converter - SIP-7 | Future Electronics |
Module DC-DC 2-OUT 12V/-12V 0.042A/-0.042A 1W 5-Pin SIP Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NMV1212SC?
Additional datasheets, footprints and schematics for NMV1212SC are listed on our Part Details page. You can also find images and similar parts to NMV1212SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMV1212SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMV1212SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMV1212SC fall under?
The NMV1212SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMV1212SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMV1212SC you can contact the distributor directly for product support, shipping queries etc.
Is the NMV1212SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMV1212SC have stock available?
Authorised distributors including Sager, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for NMV1212SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMV1212SC often in real-time on the comparison pages.
What if I can't find stock of NMV1212SC?
You can fill out our help required form which you can use to request a quote for NMV1212SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.