Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.83
|
122
in stock
|
Buy Now | |
element14
from US$9.00
|
1,842
in stock
|
Buy Now | |
Farnell
from US$9.05
|
1,842
in stock
|
Buy Now | |
Sager
from US$8.19
|
264
in stock
|
Buy Now | |
TTI Europe
from US$5.77
|
25
in stock
|
Buy Now | |
Rutronik
from US$5.95
|
-
|
Buy Now | |
Newark Electronics
from US$10.18
|
-
|
Buy Now | |
Future Electronics
from US$8.60
|
-
|
Buy Now | |
Avnet America
from US$10.88
|
-
|
Buy Now | |
Richardson RFPD
from US$5.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 84mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 19.5mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 80% |
External Depth | 19.5mm |
External Length / Height | 10mm |
External Width | 6mm |
Flammability Rating | UL94V-0 |
Input Voltage | 12VDC |
Input Voltage Tolerance + | 10% |
Isolation Voltage | 3kV |
Load Regulation | 10% |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Output Ripple Voltage pk-pk | 150mV |
Power Density | 0.89W/cm³ |
Power Rating | 1W |
Supply Voltage | 12V |
CONVERTER, DC/DC, SIL, 1W, 12V | element14 |
Isolated DC/DC Converters - Through Hole 1W 12-12V SIP DC/DC | Sager |
NMV1212SAC unregulated DC-DC,12V 1W | RS |
DC/DC Mod 12V to 12V 1W 3kV | Rutronik |
Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 84Ma, 12V | Newark Electronics |
NMV Series 1 W 12 V Input 12 V Output 3 kVDC Isolated DC/DC Converter | Future Electronics |
Module DC-DC 1-OUT 12V 0.084A 1W 4-Pin SIP Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NMV1212SAC?
Additional datasheets, footprints and schematics for NMV1212SAC are listed on our Part Details page. You can also find images and similar parts to NMV1212SAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMV1212SAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMV1212SAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMV1212SAC fall under?
The NMV1212SAC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMV1212SAC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMV1212SAC you can contact the distributor directly for product support, shipping queries etc.
Is the NMV1212SAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMV1212SAC have stock available?
Authorised distributors including element14, Farnell, Sager, RS and TTI Europe have stock available or on a lead time for NMV1212SAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMV1212SAC often in real-time on the comparison pages.
What if I can't find stock of NMV1212SAC?
You can fill out our help required form which you can use to request a quote for NMV1212SAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.