Status: | Unknown |
---|---|
Series: | NMV Series |
RoHS: | Unknown |
Prices starting from US$5.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.93
|
No stock
|
Buy Now | |
TTI Europe
from US$6.45
|
975
in stock
|
Buy Now | |
Sager
from US$8.19
|
500
in stock
|
Buy Now | |
element14
from US$9.00
|
31
in stock
|
Buy Now | |
Farnell
from US$9.05
|
31
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.24
|
3
in stock
|
Buy Now | |
Avnet Abacus
-
|
175
in stock
|
Buy Now | |
Newark Electronics
from US$10.18
|
-
|
Buy Now | |
Future Electronics
from US$8.44
|
-
|
Buy Now | |
Avnet America
from US$10.88
|
-
|
Buy Now | |
Richardson RFPD
from US$5.13
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NMV Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 19.5mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 80% |
External Depth | 19.5mm |
External Length / Height | 10mm |
External Width | 6mm |
Flammability Rating | UL94V-0 |
Input Voltage | 12VDC |
Input Voltage Tolerance + | 10% |
Isolation Voltage | 3kV |
Load Regulation | 10% |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Output Ripple Voltage pk-pk | 150mV |
Power Density | 0.89W/cm³ |
Power Rating | 1W |
Supply Voltage | 12V |
Isolated DC/DC Converters - Through Hole 1W 12-5V SIP DC/DC | Sager |
CONVERTER, DC/DC, SIL, 1W, 5V | element14 |
Converter: DC/DC | Transfer Multisort Elektronik |
Module DC-DC 1-OUT 5V 0.2A 1W 4-Pin SIP Tube | Avnet Abacus |
NMV1205SAC unregulated DC-DC,5V 1W | RS |
Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 200Ma, 5V | Newark Electronics |
NMV Series 1 W Single Output 5 V Isolated Through Hole DC/DC Converter | Future Electronics |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NMV1205SAC?
Additional datasheets, footprints and schematics for NMV1205SAC are listed on our Part Details page. You can also find images and similar parts to NMV1205SAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMV1205SAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMV1205SAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMV1205SAC fall under?
The NMV1205SAC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMV1205SAC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMV1205SAC you can contact the distributor directly for product support, shipping queries etc.
Is the NMV1205SAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMV1205SAC have stock available?
Authorised distributors including TTI Europe, Sager, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for NMV1205SAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMV1205SAC often in real-time on the comparison pages.
What if I can't find stock of NMV1205SAC?
You can fill out our help required form which you can use to request a quote for NMV1205SAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.