Status: | Unknown |
---|---|
Series: | NMV Series |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 2 Output |
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 100mA |
Output Voltage - Output 2 | -5V |
Product Range | NMV Series |
RoHS Compliant | Yes |
Dc-Dc Conv, Iso Pol, 2 O/P, 1W, 5V, -5V | Newark Electronics |
Module DC-DC 2-OUT 5V/-5V 0.1A/-0.1A 1W 6-Pin PDIP Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a NMV1205DC?
Additional datasheets, footprints and schematics for NMV1205DC are listed on our Part Details page. You can also find images and similar parts to NMV1205DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMV1205DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMV1205DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMV1205DC fall under?
The NMV1205DC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to NMV1205DC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMV1205DC you can contact the distributor directly for product support, shipping queries etc.
Is the NMV1205DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMV1205DC have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for NMV1205DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMV1205DC often in real-time on the comparison pages.
What if I can't find stock of NMV1205DC?
You can fill out our help required form which you can use to request a quote for NMV1205DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.