Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Width | 9.8mm |
RoHS Compliant | Yes |
Isolated DC/DC Converters - Through Hole 1W TH 1W 12-5V DIP DC/DC | Sager |
Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 200Ma, 5V | Newark Electronics |
Isolated DC/DC Converters 12Vin 5Vout 200mA 3kVDC Iso 1W DIP | Future Electronics |
Module DC-DC 1-OUT 5V 0.2A 1W 5-Pin PDIP Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NMV1205DAC?
Additional datasheets, footprints and schematics for NMV1205DAC are listed on our Part Details page. You can also find images and similar parts to NMV1205DAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMV1205DAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMV1205DAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMV1205DAC fall under?
The NMV1205DAC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to NMV1205DAC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMV1205DAC you can contact the distributor directly for product support, shipping queries etc.
Is the NMV1205DAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMV1205DAC have stock available?
Authorised distributors including Sager, Newark Electronics, Future Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for NMV1205DAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMV1205DAC often in real-time on the comparison pages.
What if I can't find stock of NMV1205DAC?
You can fill out our help required form which you can use to request a quote for NMV1205DAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.