Status: | Unknown |
---|---|
Series: | NMV Series |
RoHS: | Unknown |
Prices starting from US$5.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.06
|
24
in stock
|
Buy Now | |
Sager
from US$8.19
|
421
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.63
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$10.18
|
-
|
Buy Now | |
Future Electronics
from US$8.60
|
-
|
Buy Now | |
Avnet America
from US$10.88
|
-
|
Buy Now | |
element14
from US$9.52
|
-
|
Buy Now | |
TTI Europe
from US$6.06
|
-
|
Buy Now | |
Richardson RFPD
from US$5.13
|
-
|
Buy Now | |
Farnell
from US$9.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 84mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NMV Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 19.5mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 80% |
External Depth | 19.5mm |
External Length / Height | 10mm |
External Width | 6mm |
Flammability Rating | UL94V-0 |
Input Voltage | 5VDC |
Input Voltage Tolerance + | 10% |
Isolation Voltage | 3kV |
Load Regulation | 10% |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Output Ripple Voltage pk-pk | 150mV |
Power Density | 0.89W/cm³ |
Power Rating | 1W |
Supply Voltage | 5V |
Isolated DC/DC Converters - Through Hole 1W 5-12V SIP DC/DC | Sager |
NMV0512SAC unregulated DC-DC,12V 1W | RS |
Converter: DC/DC | Transfer Multisort Elektronik |
Dc-Dc Conv, Iso Pol, 1 O/P, 1W, 84Ma, 12V | Newark Electronics |
NMV 12Vout Series 3kVDC Isolated 1W Single & Dual Output DC/DC Converters 5Vin | Future Electronics |
Module DC-DC 1-OUT 12V 0.084A 1W 4-Pin SIP Tube | Avnet America |
CONVERTER, DC/DC, SIL, 1W, 12V | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NMV0512SAC?
Additional datasheets, footprints and schematics for NMV0512SAC are listed on our Part Details page. You can also find images and similar parts to NMV0512SAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMV0512SAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMV0512SAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMV0512SAC fall under?
The NMV0512SAC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMV0512SAC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMV0512SAC you can contact the distributor directly for product support, shipping queries etc.
Is the NMV0512SAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMV0512SAC have stock available?
Authorised distributors including Sager, RS, Transfer Multisort Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for NMV0512SAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMV0512SAC often in real-time on the comparison pages.
What if I can't find stock of NMV0512SAC?
You can fill out our help required form which you can use to request a quote for NMV0512SAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.