Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.13
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 1W |
Output Voltage - Output 1 | 9V |
Output Current - Output 1 | 111mA |
Width | 6mm |
RoHS Compliant | Yes |
Module DC-DC 1-OUT 9V 0.111A 1W 4-Pin SIP Tube | Avnet America |
DC/DC converter,5Vin,9Vout 111mA 1W | RS |
Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 111Ma, 9V | Newark Electronics |
NMV Series 1 W Single Output 9 V Isolated Through Hole DC/DC Converter | Future Electronics |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W 5-9V SIP DC/DC | Sager |
Where can I find additional details, specifications and documents for a NMV0509SAC?
Additional datasheets, footprints and schematics for NMV0509SAC are listed on our Part Details page. You can also find images and similar parts to NMV0509SAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMV0509SAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMV0509SAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMV0509SAC fall under?
The NMV0509SAC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to NMV0509SAC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMV0509SAC you can contact the distributor directly for product support, shipping queries etc.
Is the NMV0509SAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMV0509SAC have stock available?
Authorised distributors including Avnet America, RS, Newark Electronics, Future Electronics and Richardson RFPD have stock available or on a lead time for NMV0509SAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMV0509SAC often in real-time on the comparison pages.
What if I can't find stock of NMV0509SAC?
You can fill out our help required form which you can use to request a quote for NMV0509SAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.