Status: | Unknown |
---|---|
Series: | NMV Series |
RoHS: | Unknown |
Prices starting from US$5.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.06
|
9
in stock
|
Buy Now | |
TTI Europe
from US$9.00
|
1,575
in stock
|
Buy Now | |
Farnell
from US$9.07
|
425
in stock
|
Buy Now | |
element14
from US$9.52
|
350
in stock
|
Buy Now | |
Rutronik
from US$5.95
|
-
|
Buy Now | |
Newark Electronics
from US$10.18
|
-
|
Buy Now | |
Future Electronics
from US$8.44
|
-
|
Buy Now | |
Avnet America
from US$10.88
|
-
|
Buy Now | |
Richardson RFPD
from US$5.13
|
-
|
Buy Now | |
Sager
from US$7.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 100mA |
Output Voltage - Output 2 | -5V |
Output Current - Output 2 | 100mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NMV Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 19.5mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 80% |
External Depth | 9.8mm |
External Length / Height | 6.8mm |
External Width | 19.5mm |
Flammability Rating | UL94V-0 |
Input Voltage | 5VDC |
Input Voltage Tolerance + | 10% |
Isolation Voltage | 3kV |
Load Regulation | 10% |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Output Ripple Voltage pk-pk | 150mV |
Output Voltage + | 5VDC |
Output Voltage - | -5VDC |
Power Density | 0.89W/cm³ |
Power Rating | 1W |
Supply Voltage | 5V |
CONVERTER, DC/DC, SIL, 1W, +/-5V | Farnell |
NMV0505SC unregulated DC-DC,+/-5V 1W | RS |
DC/DC Mod 05V to +/-5V 1W 3kV | Rutronik |
Dc-Dc Converter, Iso Pol, 2 O/P, 1W, 5V, -5V | Newark Electronics |
NMV Series 1 W Dual Output â–’5 V Isolated Through Hole DC/DC Converter | Future Electronics |
Module DC-DC 2-OUT 5V/-5V 0.1A/-0.1A 1W 5-Pin SIP Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W 5-5V SIP DC/DC | Sager |
Where can I find additional details, specifications and documents for a NMV0505SC?
Additional datasheets, footprints and schematics for NMV0505SC are listed on our Part Details page. You can also find images and similar parts to NMV0505SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMV0505SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMV0505SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMV0505SC fall under?
The NMV0505SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMV0505SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMV0505SC you can contact the distributor directly for product support, shipping queries etc.
Is the NMV0505SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMV0505SC have stock available?
Authorised distributors including TTI Europe, Farnell, element14, RS and Rutronik have stock available or on a lead time for NMV0505SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMV0505SC often in real-time on the comparison pages.
What if I can't find stock of NMV0505SC?
You can fill out our help required form which you can use to request a quote for NMV0505SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.