Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.48
|
No stock
|
Buy Now | |
Sager
from US$8.19
|
50
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.63
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$10.18
|
-
|
Buy Now | |
Future Electronics
from US$8.60
|
-
|
Buy Now | |
Avnet America
from US$10.88
|
-
|
Buy Now | |
Richardson RFPD
from US$5.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 2 Output |
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 100mA |
Output Voltage - Output 2 | -5V |
Width | 9.8mm |
RoHS Compliant | Yes |
Isolated DC/DC Converters - Through Hole 1W TH 1W 5-5V DIP DC/DC | Sager |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC converter,5Vin,+/-5Vout 100mA 1W | RS |
Dc-Dc Converter, Iso Pol, 2 O/P, 1W, 5V, -5V | Newark Electronics |
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 5.5V Input | Future Electronics |
Module DC-DC 2-OUT 5V/-5V 0.1A/-0.1A 1W 6-Pin PDIP Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NMV0505DC?
Additional datasheets, footprints and schematics for NMV0505DC are listed on our Part Details page. You can also find images and similar parts to NMV0505DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMV0505DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMV0505DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMV0505DC fall under?
The NMV0505DC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to NMV0505DC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMV0505DC you can contact the distributor directly for product support, shipping queries etc.
Is the NMV0505DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMV0505DC have stock available?
Authorised distributors including Sager, Transfer Multisort Elektronik, RS, Newark Electronics and Future Electronics have stock available or on a lead time for NMV0505DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMV0505DC often in real-time on the comparison pages.
What if I can't find stock of NMV0505DC?
You can fill out our help required form which you can use to request a quote for NMV0505DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.