Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.13
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Width | 9.8mm |
RoHS Compliant | Yes |
Converter: DC/DC | Transfer Multisort Elektronik |
Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 200Ma, 5V | Newark Electronics |
Isolated DC/DC Converters 1W Single Output 5V to 5V 200mA | Future Electronics |
Module DC-DC 1-OUT 5V 0.2A 1W 5-Pin PDIP Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W TH 1W 5-5V DIP DC/DC | Sager |
Where can I find additional details, specifications and documents for a NMV0505DAC?
Additional datasheets, footprints and schematics for NMV0505DAC are listed on our Part Details page. You can also find images and similar parts to NMV0505DAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMV0505DAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMV0505DAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMV0505DAC fall under?
The NMV0505DAC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to NMV0505DAC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMV0505DAC you can contact the distributor directly for product support, shipping queries etc.
Is the NMV0505DAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMV0505DAC have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Future Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for NMV0505DAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMV0505DAC often in real-time on the comparison pages.
What if I can't find stock of NMV0505DAC?
You can fill out our help required form which you can use to request a quote for NMV0505DAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.