Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 2.5W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 500mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | - |
DC / DC Converter Mounting | Surface Mount Device |
Width | 30mm |
Height | 18.71mm |
Depth | 71.86mm |
SVHC | No SVHC (15-Jan-2018) |
Approvals & Standards | ES UL |
Dc-Dc Converter, 5V, 0.5A | Newark Electronics |
Where can I find additional details, specifications and documents for a NMUSBEVALEXC?
Additional datasheets, footprints and schematics for NMUSBEVALEXC are listed on our Part Details page. You can also find images and similar parts to NMUSBEVALEXC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMUSBEVALEXC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMUSBEVALEXC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMUSBEVALEXC fall under?
The NMUSBEVALEXC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMUSBEVALEXC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMUSBEVALEXC you can contact the distributor directly for product support, shipping queries etc.
Is the NMUSBEVALEXC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMUSBEVALEXC have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for NMUSBEVALEXC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMUSBEVALEXC often in real-time on the comparison pages.
What if I can't find stock of NMUSBEVALEXC?
You can fill out our help required form which you can use to request a quote for NMUSBEVALEXC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.