Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 2.5W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 500mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | - |
DC / DC Converter Mounting | Surface Mount Device |
Width | 30mm |
Height | 18.71mm |
Depth | 71.86mm |
SVHC | No SVHC (15-Jan-2018) |
Approvals & Standards | ES UL |
Dc-Dc Converter, 5V, 0.5A | Newark Electronics |
NMUSB evaluation board | RS |
Where can I find additional details, specifications and documents for a NMUSBEVALC?
Additional datasheets, footprints and schematics for NMUSBEVALC are listed on our Part Details page. You can also find images and similar parts to NMUSBEVALC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMUSBEVALC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMUSBEVALC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMUSBEVALC fall under?
The NMUSBEVALC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMUSBEVALC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMUSBEVALC you can contact the distributor directly for product support, shipping queries etc.
Is the NMUSBEVALC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMUSBEVALC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for NMUSBEVALC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMUSBEVALC often in real-time on the comparison pages.
What if I can't find stock of NMUSBEVALC?
You can fill out our help required form which you can use to request a quote for NMUSBEVALC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.