Status: | Unknown |
---|---|
Series: | NMUSB Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 2.625W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 500mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NMUSB Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | - |
DC / DC Converter Mounting | Surface Mount Device |
Width | 23.11mm |
Height | 14.12mm |
Depth | 23.88mm |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | UL |
Powered Dual Port USB Data Isolator | RS |
DC-DC CONVERTER, 5V, 0.5A, SMD | element14 |
Isolated Board Mount Dc/Dc Converter, Usb Data Isolator, Fixed, Adjustable, Smd, 2.625 W, 5 V Rohs Compliant: Yes |Murata Power Solutions NMUSB202MC-R7 | Newark Electronics |
Module DC-DC 2-OUT 5V 13-Pin SMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a NMUSB202MC-R7?
Additional datasheets, footprints and schematics for NMUSB202MC-R7 are listed on our Part Details page. You can also find images and similar parts to NMUSB202MC-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMUSB202MC-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMUSB202MC-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMUSB202MC-R7 fall under?
The NMUSB202MC-R7 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMUSB202MC-R7 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMUSB202MC-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the NMUSB202MC-R7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMUSB202MC-R7 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for NMUSB202MC-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMUSB202MC-R7 often in real-time on the comparison pages.
What if I can't find stock of NMUSB202MC-R7?
You can fill out our help required form which you can use to request a quote for NMUSB202MC-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.