NMUSB202MC-R13 Power Supplies by Murata

DC-DC CONVERTER, 5V, 0.5A, SMD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals Medical
No. of Outputs 1 Output
Output Voltage - Output 1 5V
Output Current - Output 1 500mA
RoHS Compliant Yes

Alternative Descriptions

Dc-Dc Converter, 5V, 0.5A, Smd | Newark Electronics
Module DC-DC 2-OUT 5V 13-Pin SMD T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NMUSB202MC-R13?

Additional datasheets, footprints and schematics for NMUSB202MC-R13 are listed on our Part Details page. You can also find images and similar parts to NMUSB202MC-R13 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NMUSB202MC-R13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMUSB202MC-R13 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NMUSB202MC-R13 fall under?

The NMUSB202MC-R13 is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.

Can I view similar or alternative parts?

You can view similar parts to NMUSB202MC-R13 when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NMUSB202MC-R13 you can contact the distributor directly for product support, shipping queries etc.

Is the NMUSB202MC-R13 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NMUSB202MC-R13 have stock available?

Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for NMUSB202MC-R13.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NMUSB202MC-R13 often in real-time on the comparison pages.

What if I can't find stock of NMUSB202MC-R13?

You can fill out our help required form which you can use to request a quote for NMUSB202MC-R13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay