Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 2.5W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 500mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | Module |
DC / DC Converter Mounting | Surface Mount Device |
Width | 13.87mm |
Height | 23.11mm |
Depth | 23.88mm |
SVHC | No SVHC (15-Jan-2018) |
DC-DC CONVERTER, 5V, 0.5A | element14 |
Powered Dual Port USB Data Isolator | RS |
Dc-Dc Converter, 5V, 0.5A | Newark Electronics |
Dual Port USB Data Isolator 5V 5V SMD 13-Pin SMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a NMUSB2022PMC-R7?
Additional datasheets, footprints and schematics for NMUSB2022PMC-R7 are listed on our Part Details page. You can also find images and similar parts to NMUSB2022PMC-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMUSB2022PMC-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMUSB2022PMC-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMUSB2022PMC-R7 fall under?
The NMUSB2022PMC-R7 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMUSB2022PMC-R7 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMUSB2022PMC-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the NMUSB2022PMC-R7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMUSB2022PMC-R7 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Avnet Abacus have stock available or on a lead time for NMUSB2022PMC-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMUSB2022PMC-R7 often in real-time on the comparison pages.
What if I can't find stock of NMUSB2022PMC-R7?
You can fill out our help required form which you can use to request a quote for NMUSB2022PMC-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.