Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 3 Output, 3Outputs |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | -24V |
Output Current - Output 1 | 42mA |
Output Voltage - Output 2 | -48V |
Output Current - Output 2 | 21mA |
Output Voltage - Output 3 | -72V |
Output Current - Output 3 | 14mA |
Product Range | - |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 11.1mm |
Height | 7.5mm |
Depth | 21.8mm |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 7.5mm |
External Length / Height | 11.1mm |
External Width | 21.8mm |
Isolation Voltage | 1kV |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Power Rating | 3W |
Supply Voltage | 12V |
CONVERTER, DC/DC, SIL, 3W, 3 O/P | element14 |
Dc-Dc Converter, Iso Pol, 3 O/P, 3W, -24V, -48V, -72V | Newark Electronics |
Module DC-DC 3-OUT -24V/-48V/-72V 0.126A/0.063A/0.042A 3W 6-Pin SIP | Avnet Abacus |
Where can I find additional details, specifications and documents for a NMT1272SC?
Additional datasheets, footprints and schematics for NMT1272SC are listed on our Part Details page. You can also find images and similar parts to NMT1272SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMT1272SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMT1272SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMT1272SC fall under?
The NMT1272SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMT1272SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMT1272SC you can contact the distributor directly for product support, shipping queries etc.
Is the NMT1272SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMT1272SC have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for NMT1272SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMT1272SC often in real-time on the comparison pages.
What if I can't find stock of NMT1272SC?
You can fill out our help required form which you can use to request a quote for NMT1272SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.