Status: | Unknown |
---|---|
Series: | NMT Series |
RoHS: | Unknown |
No. of Outputs | 3 Output, 3Outputs |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | -24V |
Output Current - Output 1 | 42mA |
Output Voltage - Output 2 | -48V |
Output Current - Output 2 | 21mA |
Output Voltage - Output 3 | -72V |
Output Current - Output 3 | 14mA |
Product Range | NMT Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 11.1mm |
Height | 7.5mm |
Depth | 21.8mm |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 7.5mm |
External Length / Height | 11.1mm |
External Width | 21.8mm |
Isolation Voltage | 1kV |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Power Rating | 3W |
Supply Voltage | 5V |
DC/DC converter,5Vin,-24/-48/-72Vout 3W | RS |
CONVERTER, DC/DC, SIL, 3W, 3 O/P | Farnell |
Dc-Dc Converter, Iso Pol, 3 O/P, 3W, -24V, -48V, -72V | Newark Electronics |
Module DC-DC 3-OUT -24V/-48V/-72V 0.126A/0.063A/0.042A 3W 6-Pin SIP | Avnet Abacus |
Where can I find additional details, specifications and documents for a NMT0572SC?
Additional datasheets, footprints and schematics for NMT0572SC are listed on our Part Details page. You can also find images and similar parts to NMT0572SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMT0572SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMT0572SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMT0572SC fall under?
The NMT0572SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMT0572SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMT0572SC you can contact the distributor directly for product support, shipping queries etc.
Is the NMT0572SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMT0572SC have stock available?
Authorised distributors including RS, Farnell, element14, Newark Electronics and Avnet Abacus have stock available or on a lead time for NMT0572SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMT0572SC often in real-time on the comparison pages.
What if I can't find stock of NMT0572SC?
You can fill out our help required form which you can use to request a quote for NMT0572SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.