Status: | Unknown |
---|---|
Series: | NMS Series |
RoHS: | Unknown |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 83mA |
Output Voltage - Output 2 | -12V |
Output Current - Output 2 | 83mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NMS Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 14.72mm |
Height | 9.4mm |
Depth | 32.6mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | BS EN 60950 |
Efficiency | 75% |
External Depth | 32.6mm |
External Length / Height | 9.4mm |
External Width | 14.72mm |
Flammability Rating | UL94V-0 |
Input Voltage | 12VDC |
Input Voltage Tolerance + | 10% |
Isolation Voltage | 6kV |
Load Regulation | 15% |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Output Ripple Voltage pk-pk | 300mV |
Output Voltage + | 12VDC |
Output Voltage - | -12VDC |
Power Density | 0.65W/cm³ |
Power Rating | 2W |
Supply Voltage | 12V |
CONVERTER, DC/DC, DIL, 2W, +/-12V | element14 |
Dc-Dc Converter, Iso Pol, 2 O/P, 2W, 12V, -12V | Newark Electronics |
DC/DC Power Supply Dual-OUT 12V/-12V 0.083A/-0.083A 2W 14-Pin Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a NMS1212C?
Additional datasheets, footprints and schematics for NMS1212C are listed on our Part Details page. You can also find images and similar parts to NMS1212C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMS1212C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMS1212C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMS1212C fall under?
The NMS1212C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMS1212C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMS1212C you can contact the distributor directly for product support, shipping queries etc.
Is the NMS1212C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMS1212C have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for NMS1212C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMS1212C often in real-time on the comparison pages.
What if I can't find stock of NMS1212C?
You can fill out our help required form which you can use to request a quote for NMS1212C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.