Status: | Unknown |
---|---|
Series: | NMS Series |
RoHS: | Unknown |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 9V |
Output Current - Output 1 | 111mA |
Output Voltage - Output 2 | -9V |
Output Current - Output 2 | 111mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NMS Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 14.72mm |
Height | 9.4mm |
Depth | 32.6mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | BS EN 60950 |
Efficiency | 75% |
External Depth | 32.6mm |
External Length / Height | 9.4mm |
External Width | 14.72mm |
Flammability Rating | UL94V-0 |
Input Voltage | 12VDC |
Input Voltage Tolerance + | 10% |
Isolation Voltage | 6kV |
Load Regulation | 15% |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Output Ripple Voltage pk-pk | 300mV |
Output Voltage + | 9VDC |
Output Voltage - | -9VDC |
Power Density | 0.65W/cm³ |
Power Rating | 2W |
Supply Voltage | 12V |
CONVERTER, DC/DC, DIL, 2W, +/-9V | element14 |
Dc-Dc Converter, Iso Pol, 2 O/P, 2W, 9V, -9V | Newark Electronics |
DC/DC Power Supply Dual-OUT 9V/-9V 0.111A/-0.111A 2W 14-Pin Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a NMS1209C?
Additional datasheets, footprints and schematics for NMS1209C are listed on our Part Details page. You can also find images and similar parts to NMS1209C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMS1209C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMS1209C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMS1209C fall under?
The NMS1209C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMS1209C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMS1209C you can contact the distributor directly for product support, shipping queries etc.
Is the NMS1209C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMS1209C have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for NMS1209C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMS1209C often in real-time on the comparison pages.
What if I can't find stock of NMS1209C?
You can fill out our help required form which you can use to request a quote for NMS1209C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.