Status: | Unknown |
---|---|
Series: | NMS Series |
RoHS: | Unknown |
Prices starting from US$14.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.93
|
No stock
|
Buy Now | |
Newark Electronics
from US$20.35
|
-
|
Buy Now | |
Future Electronics
from US$18.98
|
-
|
Buy Now | |
Avnet America
from US$15.60
|
-
|
Buy Now | |
element14
from US$19.30
|
-
|
Buy Now | |
TTI Europe
from US$16.25
|
-
|
Buy Now | |
Richardson RFPD
from US$14.10
|
-
|
Buy Now | |
Sager
from US$16.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | -5V |
Output Current - Output 2 | 200mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NMS Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 14.72mm |
Height | 9.4mm |
Depth | 32.6mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | BS EN 60950 |
Efficiency | 75% |
External Depth | 32.6mm |
External Length / Height | 9.4mm |
External Width | 14.72mm |
Flammability Rating | UL94V-0 |
Input Voltage | 12VDC |
Input Voltage Tolerance + | 10% |
Isolation Voltage | 6kV |
Load Regulation | 15% |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Output Ripple Voltage pk-pk | 300mV |
Output Voltage + | 5VDC |
Output Voltage - | -5VDC |
Power Density | 0.65W/cm³ |
Power Rating | 2W |
Supply Voltage | 12V |
Dc-Dc Conv, Iso Pol, 2 O/P, 2W, 5V, -5V | Newark Electronics |
NMS Series 12VIN 2-OUT 5V/-5V 0.2A/-0.2A 2W 14-Pin DC-DC Converter | Future Electronics |
DC/DC Power Supply Dual-OUT 5V/-5V 0.2A/-0.2A 2W 14-Pin Tube | Avnet America |
CONVERTER, DC/DC, DIL, 2W, +/-5V | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 12V +/ 5VOUT +/-200MA 6KVDC 2W | Sager |
Where can I find additional details, specifications and documents for a NMS1205C?
Additional datasheets, footprints and schematics for NMS1205C are listed on our Part Details page. You can also find images and similar parts to NMS1205C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMS1205C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMS1205C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMS1205C fall under?
The NMS1205C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMS1205C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMS1205C you can contact the distributor directly for product support, shipping queries etc.
Is the NMS1205C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMS1205C have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for NMS1205C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMS1205C often in real-time on the comparison pages.
What if I can't find stock of NMS1205C?
You can fill out our help required form which you can use to request a quote for NMS1205C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.