Status: | Unknown |
---|---|
Series: | NMS Series |
RoHS: | Unknown |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 83mA |
Output Voltage - Output 2 | -12V |
Output Current - Output 2 | 83mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NMS Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 14.72mm |
Height | 9.4mm |
Depth | 32.6mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | BS EN 60950 |
Efficiency | 75% |
External Depth | 32.6mm |
External Length / Height | 9.4mm |
External Width | 14.72mm |
Flammability Rating | UL94V-0 |
Input Voltage | 5VDC |
Input Voltage Tolerance + | 10% |
Isolation Voltage | 6kV |
Load Regulation | 15% |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Output Ripple Voltage pk-pk | 300mV |
Output Voltage + | 12VDC |
Output Voltage - | -12VDC |
Power Density | 0.65W/cm³ |
Power Rating | 2W |
Supply Voltage | 5V |
CONVERTER, DC/DC, DIL, 2W, +/-12V | element14 |
Dc-Dc Converter, Iso Pol, 2 O/P, 2W, 12V, -12V | Newark Electronics |
DC/DC Power Supply Dual-OUT 12V/-12V 0.083A/-0.083A 2W 14-Pin Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a NMS0512C?
Additional datasheets, footprints and schematics for NMS0512C are listed on our Part Details page. You can also find images and similar parts to NMS0512C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMS0512C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMS0512C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMS0512C fall under?
The NMS0512C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMS0512C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMS0512C you can contact the distributor directly for product support, shipping queries etc.
Is the NMS0512C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMS0512C have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for NMS0512C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMS0512C often in real-time on the comparison pages.
What if I can't find stock of NMS0512C?
You can fill out our help required form which you can use to request a quote for NMS0512C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.