NMS0509C Power Supplies by Murata

DC-DC CONVERTER, ISO POL, 2 O/P, 2W, 9V, -9V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$17.92

Distributor Stock
Logo for RS
RS
from US$17.92
174
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 2 Output
Output Power Max 2W
Output Voltage - Output 1 9V
Output Current - Output 1 111mA
Output Voltage - Output 2 -9V
Width 14.72mm
RoHS Compliant Yes

Alternative Descriptions

NMS0509C isolated DC-DC,+/-9V 2W | RS
Dc-Dc Converter, Iso Pol, 2 O/P, 2W, 9V, -9V | Newark Electronics
DC/DC Power Supply Dual-OUT 9V/-9V 0.111A/-0.111A 2W 14-Pin DIL Tube | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NMS0509C?

Additional datasheets, footprints and schematics for NMS0509C are listed on our Part Details page. You can also find images and similar parts to NMS0509C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NMS0509C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMS0509C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NMS0509C fall under?

The NMS0509C is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.

Can I view similar or alternative parts?

You can view similar parts to NMS0509C when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NMS0509C you can contact the distributor directly for product support, shipping queries etc.

Is the NMS0509C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NMS0509C have stock available?

Authorised distributors including RS, Newark Electronics and Avnet Abacus have stock available or on a lead time for NMS0509C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NMS0509C often in real-time on the comparison pages.

What if I can't find stock of NMS0509C?

You can fill out our help required form which you can use to request a quote for NMS0509C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay