Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.90
|
No stock
|
Buy Now | |
Avnet America
from US$14.22
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$20.35
|
-
|
Buy Now | |
Future Electronics
from US$18.98
|
-
|
Buy Now | |
element14
from US$19.29
|
-
|
Buy Now | |
TTI Europe
from US$14.30
|
-
|
Buy Now | |
Richardson RFPD
from US$14.10
|
-
|
Buy Now | |
Sager
from US$16.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | -5V |
Output Current - Output 2 | 200mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 14.72mm |
Height | 9.4mm |
Depth | 36.6mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | BS EN 60950 |
Efficiency | 75% |
External Depth | 32.6mm |
External Length / Height | 9.4mm |
External Width | 14.72mm |
Flammability Rating | UL94V-0 |
Input Voltage | 5VDC |
Input Voltage Tolerance + | 10% |
Isolation Voltage | 6kV |
Load Regulation | 15% |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Output Ripple Voltage pk-pk | 300mV |
Output Voltage + | 5VDC |
Output Voltage - | -5VDC |
Power Density | 0.65W/cm³ |
Power Rating | 2W |
Supply Voltage | 5V |
DC/DC Power Supply Dual-OUT 5V/-5V 0.2A/-0.2A 2W 14-Pin Tube | Avnet America |
Dc-Dc Conv, Iso Pol, 2 O/P, 2W, 5V, -5V | Newark Electronics |
NMS Series 2 W Dual Output â–’5 V Isolated Through Hole DC/DC Converter | Future Electronics |
CONVERTER, DC/DC, DIL, 2W, +/-5V | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 2W 5-5V DIP 6KV DC/DC | Sager |
Where can I find additional details, specifications and documents for a NMS0505C?
Additional datasheets, footprints and schematics for NMS0505C are listed on our Part Details page. You can also find images and similar parts to NMS0505C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMS0505C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMS0505C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMS0505C fall under?
The NMS0505C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMS0505C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMS0505C you can contact the distributor directly for product support, shipping queries etc.
Is the NMS0505C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMS0505C have stock available?
Authorised distributors including Avnet America, Newark Electronics, Future Electronics, element14 and TTI Europe have stock available or on a lead time for NMS0505C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMS0505C often in real-time on the comparison pages.
What if I can't find stock of NMS0505C?
You can fill out our help required form which you can use to request a quote for NMS0505C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.