Status: | Unknown |
---|---|
Series: | NMR Series |
RoHS: | Unknown |
Prices starting from US$3.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.81
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.52
|
25
in stock
|
Buy Now | |
Rutronik
from US$4.51
|
-
|
Buy Now | |
Newark Electronics
from US$7.63
|
-
|
Buy Now | |
Future Electronics
from US$6.76
|
-
|
Buy Now | |
Avnet America
from US$8.16
|
-
|
Buy Now | |
element14
from US$6.75
|
-
|
Buy Now | |
TTI Europe
from US$4.39
|
-
|
Buy Now | |
Richardson RFPD
from US$3.85
|
-
|
Buy Now | |
Sager
from US$6.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NMR Series |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 19.5mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 70% |
Input Voltage | 24V |
Isolation Voltage | 1kV |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Output Ripple Voltage pk-pk | 30mV |
Power Rating | 1W |
Supply Voltage | 24V |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Mod 24V to 5V 1W 1kV | Rutronik |
Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 200Ma, 5V | Newark Electronics |
NMR Series 1W 24-5V SIP SINGLE DC/DC Converters | Future Electronics |
ISOLATED 1W SINGLE OUTPUT DC/DC CONVERTERS | Avnet America |
CONVERTER, DC/DC, SIL, 1W, 5V | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W 24-5V SIP SINGLE DC/DC | Sager |
Where can I find additional details, specifications and documents for a NMR118C?
Additional datasheets, footprints and schematics for NMR118C are listed on our Part Details page. You can also find images and similar parts to NMR118C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMR118C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMR118C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMR118C fall under?
The NMR118C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMR118C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMR118C you can contact the distributor directly for product support, shipping queries etc.
Is the NMR118C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMR118C have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rutronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NMR118C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMR118C often in real-time on the comparison pages.
What if I can't find stock of NMR118C?
You can fill out our help required form which you can use to request a quote for NMR118C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.