Status: | Unknown |
---|---|
Series: | NMR Series |
RoHS: | Unknown |
Prices starting from US$3.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.61
|
No stock
|
Buy Now | |
Newark Electronics
from US$7.63
|
-
|
Buy Now | |
Avnet America
from US$8.16
|
-
|
Buy Now | |
element14
from US$5.40
|
-
|
Buy Now | |
TTI Europe
from US$4.24
|
-
|
Buy Now | |
Richardson RFPD
from US$3.85
|
-
|
Buy Now | |
Sager
from US$6.14
|
-
|
Buy Now | |
Farnell
from US$3.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 83mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NMR Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 19.5mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 76% |
Input Voltage | 12V |
Isolation Voltage | 1kV |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Output Ripple Voltage pk-pk | 30mV |
Power Rating | 1W |
Supply Voltage | 12V |
DC/DC converter,12Vin,12Vout 83mA 1W | RS |
Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 83Ma, 12V | Newark Electronics |
Module DC-DC 1-OUT 12V 0.083A 1W 4-Pin SIP Tube | Avnet America |
CONVERTER, DC/DC, SIL, 1W, 12V | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W 12-12V SIP SINGLE DC/DC | Sager |
Where can I find additional details, specifications and documents for a NMR107C?
Additional datasheets, footprints and schematics for NMR107C are listed on our Part Details page. You can also find images and similar parts to NMR107C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMR107C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMR107C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMR107C fall under?
The NMR107C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMR107C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMR107C you can contact the distributor directly for product support, shipping queries etc.
Is the NMR107C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMR107C have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for NMR107C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMR107C often in real-time on the comparison pages.
What if I can't find stock of NMR107C?
You can fill out our help required form which you can use to request a quote for NMR107C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.