Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.52
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 19.5mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 69% |
Input Voltage | 12V |
Isolation Voltage | 1kV |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Output Ripple Voltage pk-pk | 30mV |
Power Rating | 1W |
Supply Voltage | 12V |
Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 200Ma, 5V | Newark Electronics |
Module DC-DC 1-OUT 5V 0.2A 1W 4-Pin SIP Tube | Avnet America |
CONVERTER, DC/DC, SIL, 1W, 5V | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W 12-5V SIP SINGLE DC/DC | Sager |
Where can I find additional details, specifications and documents for a NMR106C?
Additional datasheets, footprints and schematics for NMR106C are listed on our Part Details page. You can also find images and similar parts to NMR106C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMR106C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMR106C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMR106C fall under?
The NMR106C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMR106C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMR106C you can contact the distributor directly for product support, shipping queries etc.
Is the NMR106C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMR106C have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Richardson RFPD have stock available or on a lead time for NMR106C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMR106C often in real-time on the comparison pages.
What if I can't find stock of NMR106C?
You can fill out our help required form which you can use to request a quote for NMR106C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.